The LM2940IMP-8.0 is a low-dropout (LDO) voltage regulator manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and regulated 8.0V output voltage from an input voltage source. This regulator is known for its low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it ideal for battery-powered and other applications where the input voltage may fluctuate.
Applications:
- Battery-powered systems
- Post regulation for switching power supplies
- Microprocessor power supplies
- Instrumentation
- Industrial controls
- Automotive electronics
- Portable electronics
- Linear regulators
- Power management systems
Features:
- Low dropout voltage
- 8.0V fixed output voltage
- 1A output current capability
- Internal short circuit protection
- Thermal overload protection
- Reverse battery protection
- ±4% output voltage tolerance
- Available in a compact TO-252 package
Benefits:
- Extended battery life due to low dropout voltage
- Stable and reliable power supply
- Protection against short circuits and overloads
- Reduced component count and board space
- Simplified power supply design
- Increased system reliability
- Versatile for wide variety of applications
Additional Details:
The LM2940IMP-8.0 requires a minimum input voltage slightly above 8.0V to operate correctly. The dropout voltage is typically around 0.5V at the full 1A output current. It is crucial to consider thermal management, especially at higher input voltages and output currents. The TO-252 package is designed for surface mounting and includes a tab for heat sinking. Texas Instruments provides comprehensive datasheets with detailed electrical characteristics, application information, and thermal considerations for this regulator. The regulator's internal protection features enhance the robustness of the system, preventing damage from common fault conditions.