EN
  • EN
  • DE

LM2991J-QML

Part No LM2991J-QML
Manufacturer National Semiconductor (TI)
Description Negative Low Dropout Adjustable Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1198467-LM2991J-QML
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2991J-QML CAD Model

Description

The LM2991J-QML is a high-reliability adjustable negative voltage regulator manufactured by Texas Instruments (formerly National Semiconductor). This regulator is specifically designed for demanding applications requiring stable and accurate negative voltage regulation, particularly in military, aerospace, and other high-reliability environments. The 'QML' designation indicates that the device is manufactured and tested to stringent quality and reliability standards.

Applications:

  • Military Systems: Powering sensitive circuits in military communications equipment, radar systems, and navigation systems.
  • Aerospace Applications: Regulating voltage in satellite systems, avionics, and flight control systems.
  • High-Reliability Power Supplies: Providing stable negative voltage in critical power supply applications.
  • Instrumentation: Powering precision analog circuits in test and measurement equipment.
  • Data Acquisition Systems: Regulating the negative supply rail for data converters and amplifiers.

Features:

  • Adjustable Output Voltage: Allows for precise setting of the output voltage using external resistors.
  • High Accuracy: Provides a stable and accurate output voltage over a wide range of input voltages and load currents.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Short-Circuit Protection: Protects the regulator from damage in the event of a short circuit at the output.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.

Benefits:

  • Enhanced System Reliability: Provides a stable and reliable negative voltage source, minimizing system failures.
  • Improved Performance: Ensures optimal performance of connected circuits by providing a clean and accurate supply voltage.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for harsh environments.
  • Protection Features: Protects the regulator and connected circuits from damage due to overloads and short circuits.
  • QML Certification: Guarantees high quality and reliability for demanding applications.

Additional Details:

The LM2991J-QML typically comes in a hermetically sealed package (e.g., TO-8, TO-3) for enhanced reliability. Key specifications include input voltage range, output voltage range, output current, dropout voltage, and operating temperature range. The output voltage is typically adjusted using a resistor divider network connected to the adjust pin. The datasheet provides detailed guidance on selecting the appropriate resistors for the desired output voltage. The operating temperature range is typically -55°C to +125°C. The QML certification ensures that the device has undergone rigorous testing and screening to meet the demanding requirements of military and aerospace applications. The device is designed to withstand harsh environments and provide reliable performance over its lifetime.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4000 $92.4000
2+ $89.5125 $179.0250
3+ $86.6250 $259.8750
4+ $83.7375 $334.9500
5+ $75.0750 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess