EN
  • EN
  • DE

LM3224MM-ADJ

Part No LM3224MM-ADJ
Manufacturer National Semiconductor (TI)
Description 615kHz/1.25MHz Step-up PWM DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198610-LM3224MM-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM3224MM-ADJ CAD Model

Description

The LM3224MM-ADJ is an adjustable output voltage, SIMPLE SWITCHER® step-down voltage regulator manufactured by National Semiconductor (now Texas Instruments). It is designed to provide a highly efficient and compact power solution for various applications. This regulator is commonly used in portable devices, battery-powered systems, and other applications where size and efficiency are critical.

Applications:

  • Portable Devices
  • Battery-Powered Systems
  • Point-of-Load Regulation
  • LCD Bias Supplies
  • Handheld Instruments

Features:

  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet different application requirements.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Low Shutdown Current: Minimizes power consumption in shutdown mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Increased Efficiency: Synchronous rectification and optimized design contribute to higher overall efficiency.
  • Extended Battery Life: Low shutdown current and high efficiency extend battery life in portable applications.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Robust Protection: Overcurrent and thermal shutdown features ensure reliable operation.
  • Flexible Design: Adjustable output voltage allows for easy customization to meet specific application needs.

Technical Specifications (Typical): The specifications can vary slightly depending on the configuration and operating conditions. Refer to the datasheet for precise values.

  • Input Voltage Range: Typically 3V to 5.5V
  • Adjustable Output Voltage Range: Typically 0.8V to Vin
  • Output Current: Typically 1A
  • Switching Frequency: Typically 1.6 MHz
  • Operating Temperature: Typically -40°C to +125°C

The LM3224MM-ADJ adjustable step-down voltage regulator provides a highly efficient, compact, and reliable power solution for a wide range of applications, making it an ideal choice for portable and battery-powered devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3476 $60.2568
43+ $2.7467 $118.1081
66+ $2.6609 $175.6194
90+ $2.5751 $231.7590
116+ $2.4893 $288.7588
156+ $2.2317 $348.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,230 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess