The LM3671TLX-1.2 is a step-down DC-DC converter from Texas Instruments (formerly National Semiconductor). It's designed to provide a regulated 1.2V output voltage from a higher input voltage, making it ideal for powering digital cores in portable devices. The device utilizes a synchronous rectification architecture to achieve high efficiency and minimize power loss. Its small size and minimal external component requirements make it a popular choice for space-constrained applications.
Applications:
- Mobile Phones
- Portable Media Players
- PDAs
- GPS Devices
- Other Battery-Powered Devices
Features:
- Fixed 1.2V Output Voltage
- High Efficiency (up to 95%)
- Synchronous Rectification
- Input Voltage Range: 2.7V to 5.5V
- Small Solution Size
Benefits:
- High Efficiency: Minimizes power loss, extending battery life in portable devices.
- Stable Output Voltage: Provides a stable and regulated 1.2V output, ensuring reliable operation of digital cores.
- Small Footprint: The tiny package and minimal external component requirements enable compact circuit designs.
- Simple Design: Requires only a few external components, simplifying the design process and reducing BOM costs.
- Thermal Protection: Includes built-in thermal shutdown protection to prevent overheating and damage.
The LM3671TLX-1.2 is designed with a switching frequency of around 2MHz, allowing for the use of small, low-profile external components. It features a current-mode PWM control scheme for excellent load and line regulation. The device also includes built-in protection features such as over-temperature protection and short-circuit protection, ensuring robust and reliable operation under various fault conditions. Its high efficiency and low quiescent current make it an excellent choice for extending battery life in portable applications. The device is typically available in a thin SOT-23 package or similar small form factor, further contributing to its compact solution size. The LM3671 series also includes different fixed output voltage options to support other applications and voltage rails. The synchronous rectification minimizes the voltage drop across the internal switches improving efficiency.