EN
  • EN
  • DE

LM4040BIM7X-3.0

Part No LM4040BIM7X-3.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070076-LM4040BIM7X-3.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040BIM7X-3.0 CAD Model

Description

The LM4040BIM7X-3.0 is a precision shunt voltage reference manufactured by Texas Instruments (formerly National Semiconductor). It is designed to provide a stable and accurate 3.0V reference voltage for a variety of applications. This device is known for its low power consumption, high accuracy, and excellent stability over temperature, making it ideal for use in precision measurement, control, and data acquisition systems.

Applications

  • Data Acquisition Systems: Provides a stable reference for analog-to-digital converters (ADCs).
  • Precision Measurement Equipment: Used in multimeters, calibrators, and other high-accuracy instruments.
  • Industrial Control Systems: Serves as a stable voltage reference in process control loops.
  • Battery-Powered Devices: Ideal for use in portable devices due to its low power consumption.
  • Power Management Circuits: Can be used as a reference for voltage regulators and other power management functions.

Features

  • Precision 3.0V Reference: Provides a highly accurate and stable 3.0V reference voltage.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Low Dynamic Impedance: Ensures a stable output voltage with varying load currents.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Wide Operating Current Range: Operates over a broad range of cathode currents.
  • Excellent Stability: Remains stable over time and operating conditions.

Benefits

  • Improved Accuracy: Provides a highly accurate voltage reference, improving the overall accuracy of the system.
  • Increased Stability: Maintains a stable output voltage, enhancing system reliability.
  • Reduced Power Consumption: Extends battery life and reduces heat dissipation.
  • Design Flexibility: Can be used in a variety of applications due to its wide operating current range and stability.
  • Cost-Effective Solution: Offers a high-performance voltage reference at a competitive price.

Additional Details

The LM4040BIM7X-3.0 typically operates with a cathode current ranging from 67 μA to 15 mA. The low temperature coefficient (typically less than 20 ppm/°C) ensures minimal voltage drift across temperature variations. The device is commonly available in a small SOT-23 package, making it suitable for space-constrained applications. The '7X' in the part number generally indicates a specific package type (SOT-23) and tape and reel option for automated assembly.

In operation, an external resistor is required to limit the current through the LM4040BIM7X-3.0. This resistor should be chosen to ensure that the cathode current remains within the specified operating range. The LM4040BIM7X-3.0 provides a reliable and accurate voltage reference suitable for demanding applications requiring high precision and stability, even in portable or battery-powered devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess