EN
  • EN
  • DE

LM4850MM

Part No LM4850MM
Manufacturer National Semiconductor (TI)
Description Mono 1.5 W / Stereo 300 mW Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200006-LM4850MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4850MM CAD Model

Description

The LM4850MM is a Boomer audio power amplifier from Texas Instruments (formerly National Semiconductor). This is a mono, bridge-tied load (BTL) audio amplifier capable of delivering 1.1W into an 8Ω speaker with low total harmonic distortion plus noise (THD+N). It's designed for portable applications where small size and low power consumption are critical. It features a shutdown mode that reduces current consumption to a minimum, extending battery life.

Applications

  • Mobile phones
  • PDAs
  • Portable media players
  • Laptop computers
  • Other battery-powered audio devices

Features

  • Mono BTL output
  • 1.1W output power into 8Ω
  • Low THD+N
  • Shutdown mode with low current consumption
  • Integrated volume control
  • Integrated short-circuit protection
  • Available in a space-saving MSOP package

Benefits

  • High-quality audio amplification
  • Extended battery life
  • Simplified circuit design
  • Reduced component count
  • Robust protection against short circuits
  • Small footprint for portable applications

Additional Details

The LM4850MM operates on a single supply voltage. It provides a clean and efficient audio amplification solution for portable devices. The internal volume control eliminates the need for an external potentiometer, further reducing component count and board space. The shutdown mode is controlled by a logic-level signal, allowing the amplifier to be easily turned on and off by a microcontroller. The amplifier is designed to be stable and reliable, even under demanding operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1850 $65.5500
65+ $1.7929 $116.5385
100+ $1.7369 $173.6900
140+ $1.6809 $235.3260
180+ $1.6249 $292.4820
240+ $1.4568 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess