EN
  • EN
  • DE

LM4856LQ

Part No LM4856LQ
Manufacturer National Semiconductor (TI)
Description Integrated Audio Amplifier System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200019-LM4856LQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4856LQ CAD Model

Description

The LM4856LQ is a Boomer® series audio power amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed to deliver high-quality audio amplification to stereo headphones and speakers in portable electronic devices. It features integrated headphone amplifiers and speaker amplifiers, making it suitable for a variety of audio applications.

Applications:

  • Mobile phones
  • Portable media players (MP3 players, iPods)
  • Laptop computers
  • Gaming devices
  • PDAs

Features:

  • Stereo headphone amplifier
  • Stereo speaker amplifier
  • Integrated volume control
  • Shutdown mode for low power consumption
  • Short-circuit protection
  • Thermal overload protection
  • Click and pop suppression

Benefits:

  • High-quality audio: Delivers clear and crisp audio reproduction for headphones and speakers.
  • Integrated functionality: Combines headphone and speaker amplifiers into a single chip, reducing component count.
  • Low power consumption: Shutdown mode minimizes power drain when not in use, extending battery life.
  • Protection features: Short-circuit and thermal overload protection ensure reliable operation.
  • Click and pop suppression: Reduces audible artifacts during power-up and power-down.

The LM4856LQ integrates headphone amplifiers and speaker amplifiers, selectable through an external control signal. This allows a single device to drive both headphones and small speakers, reducing the overall component count and board space. The integrated volume control simplifies system design and allows for precise volume adjustments. The shutdown mode reduces the supply current to a very low level, minimizing power consumption when the amplifier is not in use. The built-in protection features protect the device from damage due to short circuits and thermal overloads. Click and pop suppression circuitry minimizes audible artifacts during power-up and power-down, improving the user experience. Careful attention should be paid to power supply decoupling and grounding to minimize noise and ensure stable operation. The LM4856LQ is a popular choice for portable audio applications due to its high performance, integrated functionality, and low power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess