EN
  • EN
  • DE

LM49200TLX

Part No LM49200TLX
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Audio
Description Stereo Class AB Audio Subsystem with a True Ground Headphone Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1200133-LM49200TLX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM49200TLX CAD Model

Description

The LM49200TLX is a Boomer® high-efficiency, fixed-gain audio power amplifier from Texas Instruments (formerly National Semiconductor). It is designed to deliver high-quality audio from a small package, making it ideal for portable applications.

Applications:

  • Mobile Phones: Amplifies audio signals for clear speakerphone or headset output.
  • Portable Media Players: Provides high-quality audio output for music and video playback.
  • Tablet Computers: Enhances audio performance for multimedia applications.
  • Notebook Computers: Improves audio output for integrated speakers.
  • Gaming Devices: Delivers immersive audio experiences for handheld and portable consoles.

Features:

  • High Efficiency: Class D amplifier design minimizes power consumption, extending battery life.
  • Fixed Gain: Simplifies design with a pre-set gain level.
  • Integrated Shutdown Mode: Reduces power consumption during idle periods.
  • Short-Circuit and Thermal Protection: Protects the amplifier from damage due to overcurrent and overheating.
  • Small Package: Available in a tiny package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power drain, allowing for longer usage times.
  • Simplified Design: Fixed gain reduces the need for external components and complex tuning.
  • Robust Protection: Integrated protection features ensure reliable operation and prevent damage.
  • Compact Size: Small package allows for easy integration into portable devices.
  • High-Quality Audio: Delivers clear and crisp audio output for an enhanced listening experience.

Additional Details:

The LM49200TLX typically operates from a 2.4V to 5.5V power supply and can deliver up to 1.1W into an 8Ω speaker. The specific gain is set internally and usually specified in the datasheet. The amplifier also includes features such as a low-power shutdown mode and a volume control interface. Detailed specifications and application notes can be found in the Texas Instruments (National Semiconductor) datasheet for the LM49200TLX.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess