EN
  • EN
  • DE

LM5010AMH

Part No LM5010AMH
Manufacturer National Semiconductor (TI)
Description High Voltage 1A Step Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200196-LM5010AMH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM5010AMH CAD Model

Description

The LM5010A is a high-voltage, high-performance buck (step-down) switching regulator from Texas Instruments (formerly National Semiconductor). This regulator is designed to operate from a wide input voltage range and deliver a regulated output voltage with excellent efficiency and transient response. It integrates all the necessary functions for a simple and efficient buck regulator implementation.

Applications:

  • Industrial power supplies: Used in industrial equipment requiring a stable and regulated voltage supply.
  • Automotive power systems: Employed in automotive applications for voltage regulation.
  • Telecom power systems: Provides regulated power for telecom equipment.
  • Battery chargers: Used in battery charging circuits to provide a controlled charging voltage and current.
  • Distributed power systems: Provides localized voltage regulation in distributed power architectures.

Features:

  • Wide input voltage range: Operates from a wide range of input voltages, providing flexibility in various applications.
  • Integrated high-side MOSFET: Simplifies the design and reduces external component count.
  • Current-mode control: Provides excellent line and load regulation.
  • Adjustable output voltage: Allows the output voltage to be adjusted to meet specific application requirements.
  • Thermal shutdown protection: Protects the device from overheating, ensuring reliable operation.

Benefits:

  • High efficiency: Delivers high efficiency, reducing power loss and heat generation.
  • Simplified design: Reduces component count and simplifies the design process.
  • Robust protection: Protects the device from various fault conditions, ensuring reliable operation.
  • Flexible operation: Operates from a wide range of input voltages and allows the output voltage to be adjusted.
  • Improved performance: Provides excellent line and load regulation, enhancing the performance of the power supply.

Additional Details:

The LM5010A typically has an input voltage range of 6V to 75V and can deliver an adjustable output voltage. The integrated high-side MOSFET simplifies the design and reduces external component count. The current-mode control provides excellent line and load regulation, ensuring a stable output voltage under varying input and load conditions. The device includes various protection features, such as thermal shutdown, over-voltage protection, and short-circuit protection, ensuring reliable operation. The switching frequency is adjustable, allowing the designer to optimize the performance and efficiency of the power supply.

The LM5010A is designed for applications requiring a high-voltage, high-performance buck regulator. Its wide input voltage range, integrated high-side MOSFET, and robust protection features make it a reliable and cost-effective solution for various power supply applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0146 $50.7300
110+ $0.9504 $104.5440
165+ $0.9183 $151.5195
235+ $0.8541 $200.7135
305+ $0.8219 $250.6795
380+ $0.7898 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess