EN
  • EN
  • DE

LM5037MT

Part No LM5037MT
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual-Mode PWM Controller With Alternating Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200272-LM5037MT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5037MT CAD Model

Description

The LM5037MT is a PWM controller with integrated dual gate drivers intended for use in high performance, highly efficient half-bridge power converters. This device, manufactured by Texas Instruments (formerly National Semiconductor), integrates numerous features designed to simplify the design and implementation of robust and efficient power supplies.

Applications

  • Telecom power supplies
  • Server power supplies
  • Industrial power supplies
  • High-density DC-DC converters
  • Power amplifiers

Features

  • Integrated high-side and low-side gate drivers
  • Programmable oscillator frequency
  • Adjustable dead-time
  • Voltage mode control with input voltage feed-forward
  • Programmable soft-start
  • Cycle-by-cycle current limit
  • Over-voltage protection (OVP)
  • Thermal shutdown protection

Benefits

  • Simplifies design and reduces component count with integrated gate drivers.
  • Enables efficient and stable operation with voltage mode control and input voltage feed-forward.
  • Protects the circuit from damage due to over-current, over-voltage, and over-temperature conditions.
  • Allows customization of the switching frequency and dead-time for optimal performance.
  • Ensures a smooth and controlled start-up with programmable soft-start.

Additional Details

The LM5037MT is specifically designed for half-bridge topologies and integrates the necessary gate drivers for both the high-side and low-side MOSFETs, greatly simplifying the layout and reducing external component count. The device utilizes voltage mode control, and also incorporates input voltage feed-forward, enhancing line transient response. The oscillator frequency is programmable, providing flexibility in choosing optimal switching frequencies for efficiency or size considerations. The adjustable dead-time control allows fine-tuning of the timing between the switching of the high-side and low-side MOSFETs to minimize switching losses. The programmable soft-start feature ensures a controlled start-up, preventing inrush currents and voltage overshoot. Cycle-by-cycle current limit provides protection against over-current conditions, while over-voltage protection (OVP) safeguards the circuit from excessive output voltage. The device also incorporates thermal shutdown protection, which disables the gate drivers if the die temperature exceeds a safe operating limit. All these features contribute to robust and reliable power converter design using the LM5037MT.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3690 $54.7600
90+ $1.1233 $101.0970
140+ $1.0882 $152.3480
190+ $1.0531 $200.0890
250+ $1.0180 $254.5000
330+ $0.9127 $301.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess