EN
  • EN
  • DE

LM627CN

Part No LM627CN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028206-LM627CN
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM627CN CAD Model

Description

The LM627CN is a remote diode and temperature sensor manufactured by National Semiconductor, now part of Texas Instruments (TI). This IC is designed to monitor the temperature of a remote diode junction, such as a transistor or diode connected externally, as well as its own internal temperature. It is commonly used in thermal management systems to prevent overheating and ensure reliable operation.

Applications:

  • Computer systems
  • Power supplies
  • Electronic equipment
  • Industrial control systems
  • Thermal management systems

Features:

  • Remote diode temperature sensing: Monitors the temperature of an external diode junction.
  • Internal temperature sensing: Measures its own operating temperature.
  • Overtemperature alarm: Provides an alarm signal when the temperature exceeds a pre-set threshold.
  • Digital output: Provides temperature readings in digital format.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.

Benefits:

  • Improved system reliability: Prevents overheating and damage to electronic components.
  • Enhanced performance: Optimizes system performance by maintaining optimal operating temperatures.
  • Reduced downtime: Minimizes the risk of system failures due to thermal issues.
  • Simplified thermal management: Provides a comprehensive solution for monitoring and controlling temperature.
  • Cost-effective solution: Reduces the need for multiple temperature sensors and control circuits.

Technical Specifications:

The LM627CN is commonly available in an 8-pin DIP package. The temperature sensing range is typically from -40°C to +125°C. It uses a serial interface to communicate temperature data. It has an adjustable overtemperature alarm threshold. It runs off a 5V supply, typically. The accuracy of the remote temperature sensing is generally ±3°C. Datasheets should be reviewed for exact component specifications and recommended operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess