EN
  • EN
  • DE

LM95241CIMM

Part No LM95241CIMM
Manufacturer National Semiconductor (TI)
Description Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200966-LM95241CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM95241CIMM CAD Model

Description

The LM95241CIMM is a high-accuracy, dual-channel digital temperature sensor with integrated hardware limit comparators. It is designed for monitoring the temperature of critical components in a variety of electronic systems. This sensor provides a cost-effective solution for thermal management and system protection.

Applications

  • Desktop and notebook computers: For monitoring CPU and GPU temperatures.
  • Servers and networking equipment: To maintain optimal operating temperatures within the system.
  • Power supplies: Monitoring the temperature of power components.
  • Hard disk drives and solid-state drives: Ensuring drive temperatures are within specified limits.
  • Embedded systems: Thermal management in industrial and automotive applications.

Features

  • Dual-channel temperature sensing: Monitors two independent temperature zones.
  • High accuracy: Provides accurate temperature readings for precise thermal management.
  • Integrated hardware limit comparators: Allows for autonomous temperature monitoring and alarm triggering.
  • I2C/SMBus interface: Enables easy communication with a microcontroller or system management controller.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Small package: Available in a compact package for space-constrained applications.

Benefits

  • Improved system reliability: By actively monitoring and controlling temperature, the LM95241CIMM helps prevent overheating and extends the lifespan of electronic components.
  • Reduced system downtime: Early detection of temperature problems allows for proactive intervention, minimizing downtime and maintenance costs.
  • Optimized system performance: Maintaining optimal operating temperatures ensures that components perform at their best.
  • Simplified thermal management: The integrated hardware limit comparators and I2C/SMBus interface simplify the implementation of thermal management systems.
  • Cost-effective solution: The LM95241CIMM provides a cost-effective way to monitor temperature and protect electronic systems from overheating.

Additional Details

The LM95241CIMM measures temperature using an internal bandgap temperature sensor. The temperature data is converted to a digital format and transmitted over the I2C/SMBus interface. The integrated hardware limit comparators can be programmed to trigger an alarm when the temperature exceeds a specified threshold. The device operates from a supply voltage of 3.0V to 3.6V and consumes very little power. It is available in an 8-pin MSOP package.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess