EN
  • EN
  • DE

LMC669CD

Part No LMC669CD
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070297-LMC669CD
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC669CD CAD Model

Description

The LMC669CD is a CMOS Quad Comparator from Texas Instruments (formerly National Semiconductor). It offers low power consumption and a wide supply voltage range, making it suitable for various applications. This comparator is designed for high-speed performance and single-supply operation.

Applications:

  • Battery monitoring
  • Threshold detectors
  • Window comparators
  • Zero-crossing detectors
  • Level translators
  • Simple A/D converters
  • Oscillators

Features:

  • Low supply current (typically 400 μA per comparator)
  • Wide supply voltage range (2V to 15V)
  • High input impedance
  • Fast response time (typically 400 ns)
  • Open-drain output

Benefits:

  • Low power consumption: Ideal for battery-powered applications.
  • Versatile: Can be used in various comparator applications.
  • Easy to use: The open-drain output allows for flexible interface with different logic levels.
  • Fast response time: Suitable for applications requiring quick detection of changes in input signals.
  • Wide supply voltage range: Adaptable to different system voltage requirements.

Additional Details:

The LMC669CD is available in a SOIC-14 package. The open-drain output allows the user to define the output logic level by connecting a pull-up resistor to the desired voltage. The LMC669 can operate over a wide temperature range. The comparator features high input impedance, minimizing the loading effect on the input signal. The combination of low power consumption and fast response time makes the LMC669 a suitable choice for portable and energy-efficient systems. The device's open-drain output enables wired-OR configurations and level shifting, adding to its versatility in different circuit designs. Its fast response time and low power consumption make it ideally suited for a wide range of voltage monitoring and control applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess