EN
  • EN
  • DE

LPC1313FHN33CP3265

Part No LPC1313FHN33CP3265
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Bits 32
RoHS Non-Compliant
Win Source Part Number 1070630-LPC1313FHN33CP3265
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1313FHN33CP3265 CAD Model

Description

Product Overview: LPC1313FHN33CP3265 by NXP Semiconductors

The LPC1313FHN33CP3265 is a high-performance microcontroller product from NXP Semiconductors, which is part of the widely acclaimed LPC1300 series. This microcontroller is designed to offer an optimal balance between power consumption, performance, and cost, making it an ideal choice for a diverse array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • CPU: The core of the LPC1313FHN33CP3265 is a 32-bit ARM Cortex-M3 processor, which provides excellent efficiency and speed, running at frequencies of up to 72 MHz.
  • Memory: It comes with 32 KB of on-chip flash memory for program storage and 8 KB of SRAM, which is more than adequate for handling complex code and data buffering.
  • I/O Options: The device offers versatile I/O options with up to 42 General Purpose I/O (GPIO) pins for interfacing with peripherals and external devices.
  • Serial Communication: It includes multiple serial communication interfaces such as I2C, SPI, and UARTs, facilitating easy integration with other components and systems.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Timers and PWM: The microcontroller features multiple 32-bit timers and an advanced PWM block for accurate timing and control applications.
  • Power Efficiency: With its low-power design, the LPC1313FHN33CP3265 supports multiple power-saving modes, making it suitable for battery-operated devices.
  • Package: The device is housed in a compact 33-pin HVQFN package, which is ideal for space-constrained applications.

Applications:

The LPC1313FHN33CP3265 is designed for a broad range of applications. Its robust serial communication capabilities make it perfect for embedded systems, industrial control, and automation. Additionally, its low power consumption and ADC features are well-suited for portable devices, sensor systems, and smart instrumentation. The microcontroller's versatility also extends to consumer electronics, where it can be used in gaming accessories, smart appliances, and much more.

With its combination of performance, power efficiency, and a rich set of peripherals, the LPC1313FHN33CP3265 by NXP Semiconductors is a go-to solution for developers looking to create sophisticated and reliable products in a cost-effective manner.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess