EN
  • EN
  • DE

MC146818ACP

Part No MC146818ACP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC 1 Timer(s), Real Time Clock, PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077045-MC146818ACP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC146818ACP CAD Model

Description

The MC146818ACP is a Real-Time Clock (RTC) plus RAM. Manufactured by Freescale Semiconductor - NXP, this device integrates a time-of-day clock, calendar, and static RAM in a single package. It provides accurate timekeeping and non-volatile data storage, even when the main system power is off.

Applications:

  • Personal computers (PCs)
  • Embedded systems requiring accurate timekeeping
  • Data loggers
  • Industrial control systems
  • Point-of-sale (POS) terminals

Features:

  • Real-time clock with hundredths-of-seconds, seconds, minutes, hours, day of the week, date, month, and year.
  • Automatic leap year compensation.
  • 50 bytes of general-purpose static RAM.
  • Selectable crystal oscillator frequency (32.768 kHz).
  • Alarm interrupt function.
  • Periodic interrupt function.
  • Battery backup input for continuous operation.
  • Multiplexed bus for address and data.

Benefits:

  • Provides accurate and reliable timekeeping for various applications.
  • Non-volatile RAM allows for storage of critical system parameters and configuration data.
  • Battery backup ensures continuous operation even during power outages.
  • Alarm and periodic interrupt functions enable time-based event triggering.
  • Simplified interface with microprocessors and microcontrollers.
  • Reduces system complexity and component count.

Additional Details:

The MC146818ACP communicates with a host processor via a multiplexed address and data bus. It requires a 32.768 kHz crystal oscillator for accurate timekeeping. The device includes a battery backup input that allows it to maintain time and data even when the main system power is off. The RTC provides alarm and periodic interrupt functions that can be used to trigger events at specific times or intervals. The 50 bytes of static RAM can be used for general-purpose data storage. The device is available in a DIP package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess