EN
  • EN
  • DE

ICD2028SC-B

Part No ICD2028SC-B
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063997-ICD2028SC-B
Categories OEM Parts(F-I)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICD2028SC-B CAD Model

Description

The ICD2028SC-B is a programmable clock generator manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed to provide multiple clock signals with programmable frequencies, making it suitable for various electronic systems requiring precise timing.

Applications:

  • Computer motherboards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Audio/video equipment
  • Industrial control systems

Features:

  • Multiple output clocks
  • Programmable frequencies
  • Low jitter
  • I2C or SPI interface for programming
  • Spread Spectrum Clocking (SSC) support
  • Low power consumption

Benefits:

  • Flexible clock generation for diverse applications
  • Reduced electromagnetic interference (EMI) with SSC
  • Improved system performance due to low jitter
  • Simplified system design
  • Reduced power consumption
  • Easy integration with microcontrollers and processors

Additional Details:

The ICD2028SC-B typically supports several independent clock outputs, each configurable to generate different frequencies. Programming is usually done via an I2C or SPI serial interface, allowing a microcontroller or processor to adjust the clock frequencies dynamically. The low jitter characteristic ensures that the clock signals are stable and precise, which is crucial for high-speed digital systems.

Spread Spectrum Clocking (SSC) is a technique used to reduce EMI by spreading the clock signal's energy over a wider frequency range. This can help systems meet regulatory requirements for electromagnetic compatibility (EMC). The ICD2028SC-B's low power consumption makes it suitable for battery-powered devices and energy-efficient systems.

This clock generator is commonly found in applications where precise timing and low EMI are critical requirements. Examples include computer motherboards, where it provides the clock signals for the CPU, memory, and peripherals, and networking equipment, where it synchronizes data transmission.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess