EN
  • EN
  • DE

LMH0346MH

Part No LMH0346MH
Manufacturer National Semiconductor (TI)
Description 3 Gbps HD/SD SDI Reclocker with Dual Differential Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1201398-LMH0346MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0346MH CAD Model

Description

The LMH0346MH is an adaptive cable equalizer designed for SMPTE 424M, SMPTE 292M, and SMPTE 259M serial digital video signals. Manufactured by National Semiconductor (now Texas Instruments), it compensates for cable losses, allowing high-definition video signals to be transmitted over long distances with minimal signal degradation.

Applications:

  • Broadcast Video Equipment: Used in video routers, switchers, and distribution amplifiers to maintain signal quality over long cable runs.
  • Video Production Studios: Employed in cameras, video recorders, and editing systems to ensure reliable signal transmission.
  • Security and Surveillance Systems: Applied in CCTV systems to compensate for cable losses in long-distance camera connections.
  • Medical Imaging Equipment: Used in medical imaging devices to transmit high-resolution video signals accurately.
  • Digital Signage: Integrated into digital signage systems to ensure clear and reliable video playback over extended cable lengths.

Features:

  • Adaptive Equalization: Automatically adjusts equalization to compensate for varying cable lengths and types.
  • SMPTE Compliance: Supports SMPTE 424M (3G-SDI), SMPTE 292M (HD-SDI), and SMPTE 259M (SD-SDI) standards.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable and battery-powered applications.
  • Cable Loss Compensation: Equalizes up to 400m of Belden 1694A cable at 1.485Gbps.
  • Automatic Cable Detection: Automatically detects the presence of a cable and adjusts the equalization accordingly.
  • Output Return Loss: High output return loss ensures signal integrity and reduces reflections.

Benefits:

  • Extended Transmission Distances: Enables reliable transmission of high-definition video signals over longer cable lengths.
  • Improved Signal Quality: Compensates for cable losses, resulting in clearer and more accurate video signals.
  • Simplified System Design: Automatic equalization simplifies system design and reduces the need for manual adjustments.
  • Reduced Power Consumption: Low power consumption minimizes energy costs and extends battery life in portable devices.
  • Enhanced System Reliability: Robust equalization ensures consistent performance even with varying cable conditions.

The LMH0346MH is available in a small MH package. It operates from a single 3.3V power supply. The device also incorporates features such as output mute and power-down modes to further reduce power consumption when not in use. Its automatic cable detection and adaptive equalization capabilities make it a versatile and easy-to-use solution for a wide range of video transmission applications. The LMH0346MH is part of a family of cable equalizers from Texas Instruments, offering solutions for various data rates and cable types.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.6240 $51.6240
3+ $42.3582 $127.0746
4+ $41.0345 $164.1380
6+ $39.7108 $238.2648
7+ $38.3871 $268.7097
9+ $34.4160 $309.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess