EN
  • EN
  • DE

LMX2320TMC

Part No LMX2320TMC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995731-LMX2320TMC
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2320TMC CAD Model

Description

The LMX2320TMC is a low-power dual frequency synthesizer intended for use in applications like digital cordless phones, wireless LANs, and other wireless communication systems. It is manufactured by Texas Instruments (formerly National Semiconductor).

Applications

  • Cordless Telephones: Used as the local oscillator in cordless phone handsets and base stations.
  • Wireless LANs (WLAN): Employed in WLAN devices for frequency generation and control.
  • Wireless Communication Systems: Integrated into various wireless communication systems for signal generation and modulation.
  • Cable TV Tuners: Utilized in cable TV tuners for frequency synthesis and channel selection.
  • Satellite Communication Systems: Incorporated into satellite communication systems for frequency conversion and control.

Features

  • Dual Frequency Synthesizer: Features two independent frequency synthesizers in a single chip.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • High Frequency Operation: Supports high-frequency operation, enabling use in various wireless communication standards.
  • Serial Interface: Uses a serial interface for easy programming and control.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Phase Detector: Includes an integrated phase detector for precise frequency locking.
  • Programmable Dividers: Offers programmable dividers for flexible frequency selection.

Benefits

  • Simplified System Design: Dual frequency synthesizers in a single chip simplify system design and reduce component count.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Application: High-frequency operation enables use in various wireless communication systems.
  • Easy Programming: Serial interface simplifies programming and control of the synthesizer.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Precise Frequency Control: Integrated phase detector ensures precise frequency locking.

The LMX2320TMC typically operates with a supply voltage of 2.7V to 5.5V and features a wide operating temperature range. The dual synthesizers can be programmed independently to generate different frequencies, allowing for flexible system configurations. The device incorporates power-down modes to further reduce power consumption when not in use. The serial interface, typically a 3-wire interface, allows for easy programming of the device's registers to set the desired output frequencies and other parameters.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess