EN
  • EN
  • DE

TCD2301C

Part No TCD2301C
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description CCD Sensor, 3648 Horiz pixels, 3 Vert pixels, Through Hole Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000679-TCD2301C
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD2301C CAD Model

Description

The TCD2301C is a high-sensitivity, low-noise CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring precise light detection and measurement.

Applications:

  • Bar Code Scanners: Used to capture and decode bar codes in retail and industrial settings.
  • Document Scanners: Employed in flatbed and sheet-fed scanners for digitizing documents and images.
  • Optical Character Recognition (OCR) Systems: Utilized to convert scanned images of text into machine-readable format.
  • Spectrophotometers: Used to measure the spectral reflectance or transmittance of materials.
  • Machine Vision Systems: Integrated into industrial inspection systems for quality control and defect detection.

Features:

  • High Sensitivity: Capable of detecting faint light signals, making it suitable for low-light applications.
  • Low Noise: Minimizes noise artifacts in the captured image, ensuring accurate measurements.
  • Linear Arrangement: Consists of a single row of photosensitive elements, simplifying optical design.
  • Wide Dynamic Range: Able to capture both bright and dark areas in the same image.
  • High Resolution: Provides a high level of detail in the captured image.
  • Antiblooming Function: Prevents charge overflow from bright areas from affecting adjacent pixels.

Benefits:

  • Accurate Light Detection: High sensitivity and low noise provide precise light measurement.
  • High-Quality Images: Wide dynamic range and high resolution result in clear and detailed images.
  • Simplified System Design: Linear arrangement simplifies optical system design.
  • Versatile Applications: Suitable for a wide range of light detection and measurement applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.

Additional Details:

The TCD2301C typically operates with a standard power supply voltage. It is designed with a specific number of pixels and pixel size to meet the requirements of different applications. The sensor requires external clock signals and control signals for operation. It is usually packaged in a ceramic or plastic package with a transparent window to allow light to reach the photosensitive elements. The output signal is typically an analog voltage that is proportional to the amount of light incident on each pixel.

You May Also Be Interested in

Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess