EN
  • EN
  • DE

LMZ14202HTZ

Part No LMZ14202HTZ
Manufacturer National Semiconductor (TI)
Description 2A SIMPLE SWITCHER Power Module for High Output Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202547-LMZ14202HTZ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LMZ14202HTZ CAD Model

Description

The LMZ14202HTZ is a SIMPLE SWITCHER® power module from Texas Instruments. This is an easy-to-use step-down DC-DC solution capable of driving up to 2A load with excellent power conversion efficiency. The module integrates the DC-DC converter, inductor, and passives into a small, thermally enhanced package. This allows for a simple and compact design for point-of-load regulation.

Applications

  • Point-of-Load Regulation: Used in various electronic systems to provide a stable and efficient power supply to individual components or subsystems.
  • FPGA and Microcontroller Power: Provides a regulated voltage supply for FPGAs, microcontrollers, and other digital ICs.
  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Used in telecom infrastructure for power distribution and regulation.
  • Medical Devices: Supplies power to sensitive electronic components in medical equipment.

Features

  • Integrated DC-DC Converter, Inductor and Passives: Simplifies design and reduces external component count.
  • 2A Output Current: Drives up to 2A load current.
  • Wide Input Voltage Range: Operates from a wide input voltage range (typically 6V to 42V).
  • High Efficiency: Provides high power conversion efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: Allows for adjusting the output voltage using external resistors.
  • Overcurrent and Overtemperature Protection: Protects the module and the load from damage due to overcurrent and overtemperature conditions.

Benefits

  • Simplified Design: Reduces design complexity and time to market.
  • Compact Solution: Saves board space due to the integrated design.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Reliable Operation: Built-in protection features enhance system reliability.

Additional Details

The LMZ14202HTZ typically comes in a thermally enhanced package such as a HTZ package. The operating temperature range is specified to cover industrial applications. The module requires minimal external components for basic operation, primarily input and output capacitors and resistors for setting the output voltage. The switching frequency is internally set and optimized for efficiency and performance. It is important to consult the official datasheet from Texas Instruments for detailed electrical characteristics, application circuits, layout recommendations, and handling precautions. The thermal performance of the module is a critical factor to consider, especially when operating at high load currents and input voltages. The datasheet provides guidelines for proper heatsinking to ensure reliable operation. The LMZ14202HTZ is designed for applications requiring a compact, efficient, and easy-to-use power solution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,799 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess