EN
  • EN
  • DE

LP2966IMM-2830

Part No LP2966IMM-2830
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Dual 150mA Ultra Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202856-LP2966IMM-2830
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2966IMM-2830 CAD Model

Description

The LP2966IMM-2830 is a low-dropout (LDO) regulator manufactured by National Semiconductor, which is now part of Texas Instruments (TI). It is designed to provide a stable and regulated output voltage of either 2.8V or 3.0V (depending on the specific configuration) from a wide range of input voltages. This LDO regulator is optimized for battery-powered and portable applications, offering low quiescent current and excellent transient response.

Applications:

  • Mobile Phones: Powering core circuitry and peripheral components.
  • PDAs (Personal Digital Assistants): Providing stable voltage for processors and memory.
  • Portable Media Players: Regulating power for audio and video processing units.
  • Wireless Communication Devices: Ensuring a stable power supply for transceivers and RF components.
  • Battery-Powered Equipment: General purpose regulation in various battery-operated devices.

Features:

  • Low Dropout Voltage: Maintains regulation even with low input voltage levels.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Excellent Transient Response: Provides a stable output voltage during load variations.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator.
  • Fixed Output Voltage (2.8V or 3.0V): Provides a precise and stable output.

Benefits:

  • Extended Battery Life: Reduces power consumption in portable devices, maximizing operating time.
  • Stable and Reliable Power Supply: Ensures consistent performance of connected components.
  • Enhanced System Reliability: Protects against electrical and thermal overload conditions.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Compact Footprint: Allows for integration into small and densely packed devices.

Additional Details:

The LP2966IMM-2830 is typically available in a small surface-mount package. Its low dropout voltage allows it to function effectively even when the input voltage is only slightly higher than the output voltage. The overcurrent protection and thermal shutdown features contribute to a robust and reliable design. The fixed output voltage eliminates the need for external feedback resistors, simplifying the design process. The 'IMM' denotes the package type, and the '-2830' likely refers to a specific configuration or output voltage option (either 2.8V or 3.0V).

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess