EN
  • EN
  • DE

LP311M

Part No LP311M
Manufacturer National Semiconductor (TI)
Description LP311 Voltage Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203211-LP311M
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP311M CAD Model

Description

The LP311M is a single low power voltage comparator. It is designed for applications that require comparing two voltages and providing a digital output based on the comparison. It is commonly used in threshold detectors, zero-crossing detectors, and other signal conditioning circuits. Its low power consumption makes it suitable for battery-powered applications and other low-power designs.

Applications:

  • Threshold detectors
  • Zero-crossing detectors
  • Oscillators
  • Level translators
  • Window comparators

Features:

  • Low power consumption
  • Wide supply voltage range
  • Open-collector output
  • High input impedance
  • Fast response time

Benefits:

  • Efficient power usage
  • Versatile for various applications
  • Easy interface to digital systems
  • Minimal loading of the input signal
  • Accurate and reliable voltage comparison

Additional Details:

The LP311M operates with a wide supply voltage range, typically from 5V to 30V, offering flexibility in different circuit designs. It features an open-collector output, allowing for easy interface to digital systems and other logic circuits. The high input impedance minimizes loading of the input signal, ensuring accurate voltage comparison. The comparator has a fast response time, enabling quick and reliable detection of voltage changes. The device is typically packaged in an 8-pin DIP or SOIC package. It provides a cost-effective and reliable solution for voltage comparison in a wide range of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess