EN
  • EN
  • DE

LP3981IMMX-3.03

Part No LP3981IMMX-3.03
Manufacturer National Semiconductor (TI)
Description Micropower, 300mA Ultra Low-Dropout CMOS Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1203780-LP3981IMMX-3.03
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3981IMMX-3.03 CAD Model

Description

The LP3981IMMX-3.03 is a low-dropout (LDO) voltage regulator from Texas Instruments (TI), formerly National Semiconductor. This regulator is designed to provide a stable 3.03V output voltage with low noise and high accuracy, making it suitable for powering sensitive analog and digital circuits. It features low quiescent current, over-current protection, and over-temperature protection, ensuring reliable operation in various applications.

Applications:

  • Mobile Phones
  • PDAs
  • Digital Cameras
  • MP3 Players
  • Other Portable Devices

Features:

  • Fixed Output Voltage: 3.03V
  • Low Dropout Voltage: 130 mV (typical) at 150mA
  • High Output Accuracy: ±1% over temperature range
  • Low Quiescent Current: 20 μA (typical)
  • Over Current Protection
  • Over Temperature Protection
  • Input Voltage Range: 2.5V to 6V
  • Stable with Ceramic Capacitors
  • Package: Micro SMD

Benefits:

  • Stable and Accurate Voltage: Ensures consistent performance of powered components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in portable devices.
  • Overload Protection: Protects the regulator and powered components from damage.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator.
  • Compact Size: The Micro SMD package allows for space-saving designs.
  • Simplified Design: Requires minimal external components.

Additional Details:

The LP3981IMMX-3.03 is designed to be stable with ceramic capacitors, reducing the overall BOM cost and size. It includes comprehensive protection features such as over-current and over-temperature protection for enhanced reliability. The low dropout voltage enables the regulator to operate with a small difference between the input and output voltages, making it suitable for battery-powered applications where the battery voltage decreases over time. The Micro SMD package is ideal for space-constrained applications.

Technical Specifications:

  • Output Voltage: 3.03V
  • Input Voltage Range: 2.5V to 6V
  • Dropout Voltage: 130mV at 150mA
  • Output Current: Up to 150mA
  • Quiescent Current: 20 μA
  • Output Accuracy: ±1%
  • Operating Temperature Range: -40°C to +85°C
  • Package: Micro SMD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0875 $54.3750
115+ $0.8924 $102.6260
175+ $0.8645 $151.2875
240+ $0.8366 $200.7840
310+ $0.8087 $250.6970
415+ $0.7250 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,966 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess