EN
  • EN
  • DE
  • IT

LP3986TL-2528

Part No LP3986TL-2528
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203844-LP3986TL-2528
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3986TL-2528 CAD Model

Description

The LP3986TL-2528 is a dual LDO (Low Dropout) voltage regulator from National Semiconductor, now Texas Instruments (TI). It's designed to provide efficient and precise voltage regulation for portable devices and other battery-powered applications. This regulator is capable of delivering two different output voltages simultaneously, making it suitable for systems with multiple power domains. It combines low quiescent current, small size, and excellent performance to extend battery life and optimize system efficiency.

Applications:

  • Mobile Phones: Powering core logic, memory, and RF components.
  • Smartphones: Regulating voltage for displays, processors, and camera modules.
  • Tablets: Providing power to LCD displays, processors, and memory.
  • Portable Media Players: Regulating power for audio codecs, displays, and storage devices.
  • GPS Devices: Ensuring stable power to GPS receivers and processors.

Features:

  • Dual LDO Regulators: Provides two independent voltage regulation channels.
  • Low Dropout Voltage: Ensures regulation even with small input-to-output voltage differentials.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Output Accuracy: Delivers precise and stable output voltages.
  • Overcurrent and Overtemperature Protection: Protects the regulator and connected components from damage.
  • Small Package Size: Allows for compact designs in space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes battery drain.
  • Improved System Performance: Stable and accurate voltage regulation ensures optimal performance of powered components.
  • Enhanced Reliability: Overcurrent and overtemperature protection prevents damage.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Integrated features reduce the need for external components.

The LP3986TL-2528 typically provides one output voltage at 2.5V and another at 2.8V. The device is stable with ceramic output capacitors. The regulator includes enable/disable control for each channel, allowing for individual power management. The overcurrent and overtemperature protection features ensure robust operation under various fault conditions. The device is available in a thin SOT package. It is designed to operate over a wide temperature range. This regulator is commonly used in portable electronic devices. Its low noise and high accuracy are suitable for sensitive analog circuits.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess