EN
  • EN
  • DE

MM5837N

Part No MM5837N
Manufacturer National Semiconductor (TI)
Description Digital Noise Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1224523-MM5837N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM5837N CAD Model

Description

The MM5837N is an Electronic Dice integrated circuit manufactured by National Semiconductor (now Texas Instruments). It's designed to simulate the roll of a die, providing a random number between 1 and 6. It was commonly used in electronic games and toys.

Applications:

  • Electronic Dice Games
  • Electronic Toys
  • Novelty Items
  • Educational Projects

Features:

  • Generates a random number between 1 and 6
  • Simple to use with few external components
  • Low Power Consumption
  • DIP Package

Benefits:

  • Adds randomness to electronic projects
  • Easy to integrate into existing circuits
  • Low power consumption for battery-powered devices
  • Provides a fun and engaging user experience

Additional Details:

The MM5837N typically requires a few external components, such as resistors and capacitors, to form a stable oscillator circuit. When triggered (usually by a button press), the oscillator generates a series of random numbers, which are then decoded to display a number between 1 and 6. This number is often displayed using LEDs or a seven-segment display.

The device is designed for low power consumption, making it suitable for battery-powered toys and games. It is available in a DIP (Dual In-Line Package), which is easy to use for prototyping and hobbyist projects. The specific implementation details may vary depending on the application, so consulting the datasheet is crucial. The display will simulate the roll of a standard six-sided die.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess