EN
  • EN
  • DE

MM74C909N

Part No MM74C909N
Manufacturer National Semiconductor (TI)
Description QUAD COMPARATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1224591-MM74C909N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C909N CAD Model

Description

The MM74C909N is a 6-Digit Counter/Display Driver with multiplexed outputs designed for use in digital instrumentation and display applications. This device combines counting, storage, and display driving functions to simplify the design of multi-digit displays. It's a monolithic CMOS integrated circuit that provides the necessary logic to interface with a 7-segment display, making it a suitable solution for displaying numeric data in a variety of electronic devices.

Applications

  • Digital voltmeters
  • Frequency counters
  • Digital timers
  • Clock displays
  • Instrumentation panels
  • Industrial control displays

Features

  • 6-digit counter and display driver
  • Multiplexed 7-segment outputs
  • BCD (Binary Coded Decimal) inputs
  • CMOS technology for low power consumption
  • Internal oscillator for multiplexing
  • Blanking input for display control
  • Carry output for cascading counters

Benefits

  • Simplified Display Design: The MM74C909N integrates counting and display driving functions, simplifying the design and reducing the component count for multi-digit displays.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered devices.
  • Direct Drive Capability: The device directly drives 7-segment LED displays, eliminating the need for external drivers.
  • Cascadable: The carry output allows for cascading multiple MM74C909N devices to create larger digit displays.
  • Versatile Display Control: The blanking input provides versatile display control, allowing for selective display of digits or complete display blanking.

The MM74C909N simplifies the development of digital displays. The use of multiplexed outputs reduces the number of pins needed and minimizes the wiring complexity, allowing for compact designs. This integrated circuit combines counting, storage and display functions making it easy to use in a range of applications. The BCD inputs are compatible with standard digital logic circuits, facilitating interface with a counter or microprocessor. The internal oscillator generates the multiplexing signals needed for the display, minimizing the need for external components. The carry output facilitates the cascading of multiple devices, enabling large number displays for a variety of applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess