EN
  • EN
  • DE

NDP510A

Part No NDP510A
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081899-NDP510A
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NDP510A CAD Model

Description

The NDP510A is an N-Channel enhancement mode field effect transistor, part of the Power MOSFET family. Manufactured by National Semiconductor (now Texas Instruments), it is designed for high-speed switching applications, offering efficient power management in various electronic systems. This MOSFET utilizes advanced trench technology to minimize on-state resistance and gate charge, thereby improving overall system efficiency.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power management in portable devices: Efficiently manages power consumption in laptops, tablets, and smartphones.
  • Motor control: Drives small motors in various applications.
  • Load switching: Controls power distribution to different loads in a system.
  • Backlighting in displays: Powers the backlight in LCD screens and LED displays.

Features:

  • N-Channel enhancement mode: Operates as an N-Channel MOSFET, providing efficient switching capabilities.
  • Low on-state resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • High-speed switching: Enables rapid switching, suitable for high-frequency applications.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Can withstand high avalanche energy, enhancing reliability.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • Improved energy efficiency: Low RDS(on) and gate charge minimize power losses, leading to improved energy efficiency.
  • Enhanced system performance: High-speed switching enables better performance in high-frequency applications.
  • Increased reliability: Avalanche rating ensures robustness and reliability in demanding conditions.
  • Reduced heat dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Compact design: Suitable for space-constrained applications.

The NDP510A typically comes in a TO-220 package. It features a drain-source voltage (VDS) rating suitable for a range of power applications. The gate-source voltage (VGS) is typically rated to ensure safe and reliable operation. The continuous drain current (ID) rating indicates the maximum current the device can handle under continuous operation. It's designed to operate within specific temperature ranges, making it suitable for diverse environmental conditions. The device’s specifications should be carefully considered in the context of the specific application to ensure optimal performance and longevity.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess