EN
  • EN
  • DE

NM2093AB

Part No NM2093AB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004965-NM2093AB
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM2093AB CAD Model

Description

The NM2093AB is a monolithic instrumentation amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed for precision amplification of small differential signals, commonly found in sensor and measurement applications.

Applications:

  • Strain Gauge Amplification: Used to amplify the small voltage changes produced by strain gauges.
  • Thermocouple Amplification: Amplifying the low-level signals generated by thermocouples for temperature measurement.
  • Bridge Circuits: For amplifying the output of various bridge-type sensors.
  • Medical Instrumentation: In devices such as ECG and EEG amplifiers.
  • Data Acquisition Systems: As a front-end amplifier in data acquisition systems.

Features:

  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise.
  • Low Input Offset Voltage: Minimizes errors caused by input offset voltage.
  • Low Input Bias Current: Reduces errors caused by input bias current.
  • Adjustable Gain: Allows for flexible gain adjustment to suit various signal levels.
  • Single Resistor Gain Setting: Gain is easily set using a single external resistor.

Benefits:

  • Accurate Signal Measurement: High CMRR, low offset voltage, and low bias current ensure accurate measurements.
  • Improved Signal-to-Noise Ratio (SNR): Rejection of common-mode noise improves the SNR.
  • Simplified Circuit Design: Single resistor gain setting simplifies the design process.
  • Versatile Application: Suitable for a wide range of sensor and measurement applications.
  • High Precision Amplification: Provides precise and stable amplification of small signals.

Additional Details:

The gain of the NM2093AB is typically adjusted using a single external resistor connected between two gain-setting pins. The specific gain equation is provided in the TI datasheet. It typically operates from a single or dual power supply. The input impedance is very high, minimizing the loading effect on the signal source. It’s crucial to use precision resistors for the gain-setting resistor to achieve the desired accuracy. Shielding of the input leads may be necessary to minimize noise pickup. Refer to the TI datasheet for detailed specifications, including gain range, input voltage range, output voltage range, and power supply requirements. Proper grounding and decoupling are essential for stable operation.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess