EN
  • EN
  • DE

NM27C010QE150

Part No NM27C010QE150
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205472-NM27C010QE150
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM27C010QE150 CAD Model

Description

The NM27C010QE150 is a 1 Mbit (128K x 8) UV Erasable PROM (EPROM) manufactured by National Semiconductor (later acquired by Texas Instruments). It is a non-volatile memory device commonly used to store firmware, boot code, and other data that needs to be retained when power is removed. The 150 in the part number signifies the access time of 150ns, and QE likely signifies enhanced or quick erase capability.

Applications:

  • Embedded Systems: Used to store firmware in embedded systems such as industrial controllers and automotive systems.
  • Microcontroller Programs: Used to store the program code for microcontrollers.
  • Bootloaders: Employed as bootloaders in various systems to initialize hardware and load the operating system.
  • Programmable Logic Controllers (PLCs): Integrated into PLCs to store control programs.
  • BIOS Storage: Historically used for storing BIOS (Basic Input/Output System) in older computer systems.

Features:

  • 1 Mbit (128K x 8) Memory: Provides a 1 Mbit storage capacity organized as 128K words of 8 bits each.
  • UV Erasable: Can be erased using ultraviolet (UV) light, allowing for reprogramming.
  • Fast Access Time: Features a fast access time of 150ns.
  • Low Power Consumption: Designed for low power operation during both active and standby modes.
  • TTL Compatible: Compatible with TTL logic levels for easy interfacing with other components.
  • Three-State Output: Provides three-state output for flexible memory system design.
  • Quick Erase (QE) Feature: Offers a potentially faster UV erasure time compared to standard EPROMs.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for updates and modifications.
  • Fast Data Access: Enables quick access to stored data due to its fast access time.
  • Easy Integration: Simplifies system design with its TTL compatibility and three-state output.
  • Faster Erasure Time (QE Feature): Potentially reduces the time required for UV erasure.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory storage.

Additional Details:

The NM27C010QE150 requires a UV eraser to erase the stored data. The erasure process typically takes several minutes, though the QE feature may shorten this time. After erasure, the EPROM can be reprogrammed using a PROM programmer. Specific programming voltages and timing parameters are available in the product datasheet. The device is typically packaged in a DIP (Dual In-line Package). The operating voltage is typically 5V.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess