EN
  • EN
  • DE

NM93C13BN

Part No NM93C13BN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985588-NM93C13BN
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM93C13BN CAD Model

Description

The National Semiconductor (TI) NM93C13BN is a 256-bit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It's designed for low-power, non-volatile data storage in a wide array of electronic systems. This EEPROM is commonly used for storing configuration settings, identification codes, and other small amounts of persistent data.

Applications:

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes for storing user preferences and settings.
  • Industrial Equipment: Employed in industrial control systems for storing calibration data and equipment IDs.
  • Automotive Systems: Integrated into automotive electronics for storing configuration data and system parameters.
  • Medical Devices: Used in medical equipment for storing calibration settings and device-specific information.
  • Telecommunications Equipment: Found in telecommunications devices for storing network settings and device IDs.

Features:

  • 256-bit storage capacity: Provides sufficient storage for small amounts of persistent data.
  • Serial interface: Uses a simple serial interface (typically Microwire) for easy communication with microcontrollers.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Non-volatile memory: Retains data even when power is removed.
  • High endurance: Offers a high number of write/erase cycles for reliable operation.

Benefits:

  • Data retention: Ensures that critical data is retained even during power outages.
  • Low power operation: Extends battery life in portable devices.
  • Simplified integration: Simple serial interface simplifies integration into various systems.
  • Cost-effective storage: Provides a cost-effective solution for non-volatile data storage.
  • Reliable performance: High endurance ensures reliable data storage over a long period.

Additional Details:

The NM93C13BN typically operates at a voltage of 5V. The operating temperature range is generally between -40°C and +85°C. The serial interface operates at a speed of up to 2 MHz, depending on the specific model variant. The device is available in various package options, including SOIC and TSSOP. The write cycle time is typically around 5 ms. The data retention is specified for a minimum of 10 years. This EEPROM is ideal for applications where small amounts of data need to be stored and retrieved reliably.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess