EN
  • EN
  • DE

NMC27C256QE150

Part No NMC27C256QE150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012743-NMC27C256QE150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC27C256QE150 CAD Model

Description

The NMC27C256QE150 is a 256Kbit (32K x 8) UV Erasable PROM (EPROM) manufactured by National Semiconductor, later acquired by Texas Instruments (TI). It provides non-volatile memory storage and is commonly used in applications where firmware or program code needs to be stored reliably.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and program code in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing application software and configuration data.
  • Instrumentation: Integrated into electronic test and measurement instruments for storing calibration data and instrument settings.
  • Early Personal Computers and Arcade Games: Used for storing BIOS and game ROMs.

Features

  • 256Kbit Capacity: Offers 256Kbits (32K x 8) of non-volatile memory storage.
  • UV Erasable: Data can be erased by exposing the chip to ultraviolet (UV) light through a quartz window.
  • Fast Access Time: Features a fast access time of 150ns (as indicated by '150' in the part number).
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy replacement and compatibility.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Data Storage: Provides reliable data storage for critical program code and data.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Wide Availability: Widely available and supported in various development tools and environments.

Additional Details

The NMC27C256QE150 requires a dedicated UV eraser for erasing the data. The erasure process typically takes several minutes. After erasure, the EPROM can be programmed using an EPROM programmer. The 'QE' in the part number likely refers to a specific package type or temperature range. These EPROMs were popular before EEPROMs and flash memory became widespread, offering a cost-effective solution for storing relatively stable program code. A quartz window on the package allows UV light to reach the memory cells for erasure. Care must be taken to protect the window from ambient light to prevent accidental erasure.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess