EN
  • EN
  • DE

PAL20R6ANC

Part No PAL20R6ANC
Manufacturer National Semiconductor (TI)
Description Progammable Array Logic Series 24 (PAL Series 24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1235190-PAL20R6ANC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20R6ANC CAD Model

Description

The PAL20R6ANC is a Programmable Array Logic (PAL) device manufactured by Texas Instruments (formerly National Semiconductor). It's a type of programmable logic device (PLD) that allows designers to implement custom logic functions by configuring the device's internal connections. It provides a flexible and efficient way to create digital circuits.

Applications:

  • Address Decoders: Used in memory systems to decode address lines and select specific memory locations.
  • Data Multiplexers: Implemented as multiplexers to select one of several data inputs and route it to a single output.
  • State Machines: Designed as sequential logic circuits that transition between different states based on input conditions.
  • Timing Control Circuits: Used to generate timing signals for controlling the operation of other digital circuits.
  • Combinatorial Logic Functions: Implemented to perform various logic operations such as AND, OR, XOR, and NOT.

Features:

  • Programmable AND Array: Allows users to configure the AND gates to implement custom logic functions.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • Registered Outputs: Provides registered (latched) outputs for sequential logic applications.
  • TTL Compatible: Operates with standard TTL logic levels.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Designed for low power operation.
  • Available in DIP and PLCC Packages: Offered in various package options for different mounting styles.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for discrete components.
  • Reduced Board Space: Integrates multiple logic gates into a single device, saving board space.
  • Simplified Design: Simplifies the design process by allowing designers to implement complex logic functions using programmable logic.
  • Faster Time-to-Market: Reduces the time required to design and prototype digital circuits.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Technical Specifications: The PAL20R6ANC typically operates with a supply voltage of 5V and has a propagation delay in the nanosecond range. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and programming information.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess