The SCAN921224SLCX, manufactured by National Semiconductor (now part of Texas Instruments), is a high-performance 12-bit serializer/deserializer (SerDes) designed for high-speed data transmission over serial links. This device is commonly employed in applications that require transmitting parallel data across a backplane or cable while minimizing skew and signal degradation. Its primary function involves converting parallel data into a serial stream for transmission and then reconverting the serial stream back into parallel data at the receiving end.
Applications
- High-speed backplane communication
- Flat panel displays
- High-resolution imaging systems
- Video transmission systems
- Data acquisition systems
Features
- 12-bit parallel data interface
- High-speed serial data rate
- Low power consumption
- Integrated clock recovery circuitry
- On-chip phase-locked loop (PLL)
- Compact package
Benefits
- Reduced cable count and associated costs
- Improved signal integrity, especially over long distances
- Simplified system design and layout
- Lower overall system power consumption
- Enhanced system reliability and performance
Additional Details
The SCAN921224SLCX operates with a 12-bit parallel input and output, enabling the transmission of data with greater resolution. The serial data rate can achieve speeds of several hundred megabits per second (Mbps), facilitating the rapid transmission of large datasets. It incorporates a phase-locked loop (PLL) for precise clock generation and recovery, ensuring reliable data transmission. The low power consumption characteristics make it suitable for applications where energy efficiency is critical. The compact package reduces the physical footprint on the circuit board. The device operates within a specified temperature range, making it adaptable to a variety of environmental conditions. It requires a specific power supply voltage for optimal performance. The SCAN921224SLCX includes built-in test and diagnostic capabilities to streamline system debugging and troubleshooting. The device is designed to adhere to relevant industry standards, guaranteeing interoperability with other components. Differential signaling techniques are employed to minimize noise and interference, enhancing signal quality. Detailed electrical characteristics, timing diagrams, and example application circuits are available in the datasheet.