EN
  • EN
  • DE

UA747F/DM883B

Part No UA747F/DM883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022417-UA747F/DM883B
Categories OEM Parts(T-Z)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA747F/DM883B CAD Model

Description

The UA747F and DM883B, both manufactured by National Semiconductor (now Texas Instruments), are related to operational amplifiers and line drivers, respectively. These are fundamental analog building blocks used in a wide variety of electronic circuits.

The UA747F is a dual operational amplifier, meaning it contains two independent op-amps in a single package. It's designed for general-purpose applications where amplification, filtering, or signal conditioning is required. The DM883B is a dual differential line driver, intended to transmit digital signals over balanced lines, minimizing noise and interference. These components can be used independently or in conjunction to build complex analog and digital systems.

UA747F Applications

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and active filters for audio processing.
  • Instrumentation Amplifiers: Employed in amplifying small signals from sensors in measurement systems.
  • Active Filters: Implemented in designing low-pass, high-pass, band-pass, and notch filters.
  • Voltage Followers: Used as buffers to isolate circuits and provide high input impedance.
  • Comparators: Implemented to compare two voltages and generate a digital output.

DM883B Applications

  • RS-422 and RS-485 Communication: Drives signals over long distances in industrial control systems.
  • Balanced Line Transmission: Transmits digital data over twisted-pair cables to reduce noise.
  • Data Acquisition Systems: Used to transmit data from remote sensors to a central processing unit.
  • Computer Networking: Employed in network interfaces for data transmission.
  • Industrial Automation: Drives signals to control motors, actuators, and other equipment.

UA747F Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • High Open-Loop Gain: Provides significant amplification for various signal types.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • Wide Input Voltage Range: Operates with a broad range of input signal levels.
  • No Frequency Compensation Required: Simplifies circuit design and reduces component count.

DM883B Features

  • Dual Differential Line Driver: Contains two independent line drivers.
  • High Output Drive Capability: Delivers sufficient current to drive long transmission lines.
  • Short-Circuit Protection: Protects the driver from damage due to output shorts.
  • TTL Compatible Inputs: Interfaces easily with standard TTL logic circuits.
  • Low Output Impedance: Provides stable signal transmission with minimal reflections.

UA747F Benefits

  • Versatile Amplification: Provides flexible gain control for various signal types.
  • Simplified Circuit Design: Reduces component count and simplifies board layout.
  • Cost-Effective Solution: Offers a dual op-amp in a single package, saving space and cost.
  • Improved Signal Quality: Amplifies signals with minimal distortion and noise.
  • Enhanced System Performance: Optimizes signal processing and improves overall system accuracy.

DM883B Benefits

  • Reliable Data Transmission: Ensures accurate data transfer over long distances.
  • Noise Immunity: Minimizes the effects of noise and interference on signal integrity.
  • Extended Transmission Range: Enables data transmission over longer distances compared to single-ended drivers.
  • Improved System Reliability: Reduces data errors and ensures stable system operation.
  • Simplified Wiring: Uses twisted-pair cables, which are easier to install and maintain.

The UA747F is generally powered by ±15V, but can operate with lower voltages depending on the application. The DM883B requires a 5V supply. Both components are available in various package types, including DIP and SOIC. They are commonly used in industrial control systems, data acquisition equipment, and communication devices.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess