EN
  • EN
  • DE

NX3225GA-24.000M-STD-CRG-2

Part No NX3225GA-24.000M-STD-CRG-2
Manufacturer NDK
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 24 MHz
Height 750 µm
Length 3.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Width 2.5 mm
Win Source Part Number 986168-NX3225GA-24.000M-STD-CRG-2
Categories Crystals
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225GA-24.000M-STD-CRG-2 CAD Model

Description

This electronic component is a crystal with Win Source Part Number 986168-NX3225GA-24.000M-STD-CRG-2 manufactured by NDK.

  • Win Source Part Number: 986168-NX3225GA-24.000M-STD-CRG-2
  • Frequency: 24 MHz
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 750 µm
  • Category: Crystals
  • Popularity: Low
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS Compliant: Yes
  • Supply Status: Short Supply

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess