EN
  • EN
  • DE

NX5032GA-25.000000MHZ-LN-CD-1

Part No NX5032GA-25.000000MHZ-LN-CD-1
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 25.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Packaging Reel - TR
Status Active
Type MHz Crystal
Frequency 25MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR 70 Ohm
Operating Mode Fundamental
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.059" (1.50mm)
Win Source Part Number 1003415-NX5032GA-25.000000MHZ-LN-CD-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX5032GA-25.000000MHZ-LN-CD-1 CAD Model

Description

The NDK America, Inc. NX5032GA-25.000000MHZ-LN-CD-1 is a MHz crystal manufactured by NDK America, Inc.

  • Packaging: Reel - TR
  • Height: 0.059" (1.50mm)
  • Mounting: SMD (SMT)
  • Frequency: 25MHz
  • Frequency Stability: ±50ppm
  • ESR: 70 Ohm
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 8pF
  • Operating Mode: Fundamental
  • Categories: Crystals, Oscillators, Resonators
  • Operating Temperature: -10°C to 70°C
  • Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $1.2034
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.7337
Abracon LLC
CRYSTAL 4.0000MHZ 18PF SMD
Lowest to $0.4342
Abracon LLC
CRYSTAL 16.3840MHZ 10PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess