EN
  • EN
  • DE

NX8045GB-16.000000MHZ

Part No NX8045GB-16.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 16.0000MHZ 8PF SMD  /  16 MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX8045GB
Package Tape & Reel (TR)
Product Status Not For New Designs
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Dimension 0.315" L x 0.177" W (8.00mm x 4.50mm)
Height - Seated (Max) 0.079" (2.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names Q3604389,NX8045GB16.00MHZ-ND
Standard Package 1,000
Win Source Part Number 1083033-NX8045GB-16.000000MHZ
Ultra Librarian 3D Model Ultra Librarian NX8045GB-16.000000MHZ CAD Model

Description

The NDK 1083033-NX8045GB-16.000000MHZ is a crystal oscillator that belongs to the Crystals, Oscillators, Resonators>Crystals category.

  • Frequency: 16 MHz
  • ESR: 50 Ohms
  • Frequency Tolerance: ±50ppm
  • Load Capacitance: 8pF
  • Supply and Demand Status: Not for new designs

You May Also Be Interested in

SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Abracon LLC
ABM8AIG-16.000MHz-82Z-T ABRACON Crystals datasheet, inventory, & pricing.
Lowest to $1.6619
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,035 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess