The N3216Z202T01 is a multilayer ceramic capacitor (MLCC) manufactured by NEC-TOKIN. It is a surface mount device (SMD) with a capacitance of 2uF and a voltage rating of 200V. The capacitor has a small form factor of 3.2mm x 1.6mm x 1.6mm and is available in a variety of terminations, including lead-free and RoHS compliant options.
The N3216Z202T01 is designed for use in a wide range of applications, including:
Power supplies
Industrial equipment
Automotive electronics
Medical devices
Consumer electronics
The capacitor is known for its high reliability, low ESR, and low ESL. It is also RoHS compliant and lead-free.
Features:
High reliability
Low ESR
Low ESL
RoHS compliant
Lead-free
Applications:
Power supplies
Industrial equipment
Automotive electronics
Medical devices
Consumer electronics
Specifications:
Capacitance: 2uF
Voltage Rating: 200V
Form Factor: 3.2mm x 1.6mm x 1.6mm
Terminations: Lead-free, RoHS compliant
Benefits:
The N3216Z202T01 is a high-reliability MLCC that is well-suited for use in a wide range of applications.
The capacitor's low ESR and ESL make it ideal for use in high-frequency circuits.
The N3216Z202T01 is also RoHS compliant and lead-free, making it an environmentally friendly choice.
Example Applications:
The N3216Z202T01 can be used in power supplies to filter out noise and ripple.
The capacitor can also be used in industrial equipment to provide reliable performance in harsh environments.
In automotive electronics, the N3216Z202T01 can be used in a variety of applications, such as engine control units, airbags, and anti-lock braking systems.
The capacitor can also be used in medical devices, such as pacemakers and defibrillators, where reliability is critical.
In consumer electronics, the N3216Z202T01 can be used in a variety of devices, such as smartphones, tablets, and laptops.
Conclusion:
The N3216Z202T01 is a high-reliability MLCC that is well-suited for use in a wide range of applications. The capacitor's low ESR and ESL make it ideal for use in high-frequency circuits. The N3216Z202T01 is also RoHS compliant and lead-free, making it an environmentally friendly choice.