EN
  • EN
  • DE

PFAF250E128MTE

Part No PFAF250E128MTE
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (N - P)
Description New High Speed Decoupling Device Proadlizer PF/A Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 273383-PFAF250E128MTE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFAF250E128MTE CAD Model

Description

The PFAF250E128MTE is a supercapacitor, an electrochemical capacitor that stores energy electrostatically by accumulating ions at the interface between an electrode and an electrolyte. Manufactured by NEC-TOKIN, it offers a combination of high power density and long cycle life, making it suitable for a variety of applications. Supercapacitors bridge the gap between conventional capacitors and rechargeable batteries. They are characterized by their ability to rapidly store and release energy.

Applications

  • Backup power systems: Providing temporary power in case of main power failures for critical systems.
  • Energy harvesting: Storing energy generated from solar panels, wind turbines, or other renewable sources.
  • Hybrid electric vehicles (HEVs): Assisting with regenerative braking and providing supplemental power during acceleration.
  • Portable electronic devices: Extending battery life in devices like smartphones, tablets, and laptops.
  • Power tools: Providing bursts of power for demanding tasks.

Features

  • High power density: Capable of delivering large amounts of power quickly.
  • Long cycle life: Withstands hundreds of thousands or even millions of charge/discharge cycles without significant degradation.
  • Fast charging and discharging: Charges and discharges much faster than batteries.
  • Wide operating temperature range: Operates reliably in a wide range of environmental conditions.
  • Environmentally friendly: Does not contain heavy metals or other hazardous materials.

Benefits

  • Improved energy efficiency: Recaptures and reuses energy, reducing overall energy consumption.
  • Extended product lifespan: The long cycle life reduces the need for frequent replacements.
  • Enhanced performance: Provides bursts of power when needed.
  • Reduced maintenance: Requires minimal maintenance compared to batteries.
  • Environmentally sustainable: Contributes to a greener future by reducing reliance on traditional batteries.

Additional Details

Specific technical details, such as capacitance, voltage rating, ESR (Equivalent Series Resistance), and operating temperature range, are found in the NEC-TOKIN datasheet for the PFAF250E128MTE. The '250' in the part number likely represents a capacitance value around 250 Farads, but the datasheet is the ultimate source for confirmation. The 'E128MTE' likely indicates specific characteristics related to packaging, termination, and performance. Supercapacitors of this type typically use activated carbon electrodes and organic electrolytes. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess