EN
  • EN
  • DE

XBOASB03A1BR

Part No XBOASB03A1BR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404387-XBOASB03A1BR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XBOASB03A1BR CAD Model

Description

The XBOASB03A1BR is a product manufactured by Torex Semiconductor Ltd. While specific details are limited, Torex Semiconductor is known for producing a wide range of power management ICs, including voltage regulators, DC/DC converters, and load switches. Considering Torex's product portfolio, it's likely that the XBOASB03A1BR is a power management solution.

Possible Applications:

  • Mobile Devices: Smartphones, tablets, and other portable electronics where efficient power management is critical.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices requiring compact and low-power solutions.
  • IoT Devices: Sensors, trackers, and other connected devices that need efficient energy consumption for extended battery life.
  • Industrial Equipment: Handheld devices, data loggers, and other portable industrial equipment.
  • Consumer Electronics: Various consumer products, such as digital cameras, portable media players, and gaming consoles.

Key Features (General, based on Torex Products):

  • High Efficiency: Designed to minimize power loss and maximize battery life.
  • Low Quiescent Current: Minimizes current draw when the device is in standby mode.
  • Compact Size: Typically available in small packages for space-constrained applications.
  • Overcurrent Protection: Protects the device and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at high temperatures.
  • Stable Operation with Ceramic Capacitors: Ensures stable performance with commonly used ceramic capacitors.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Increased System Reliability: Overcurrent protection and thermal shutdown enhance system reliability by preventing damage from electrical faults and overheating.
  • Reduced Board Space: Compact size allows for integration into space-constrained applications, such as mobile devices and wearables.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces the need for specialized components.
  • Improved System Performance: Stable and efficient power delivery contributes to improved system performance and reliability.

Given the limited specific information available, it is advisable to consult the manufacturer's datasheet or contact Torex Semiconductor directly for detailed specifications and application notes. The XBOASB03A1BR likely offers a combination of efficiency, protection features, and compact size, making it a suitable power management solution for various portable and low-power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess