EN
  • EN
  • DE

2SC2516

Part No 2SC2516
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036941-2SC2516
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2516 CAD Model

Description

The 2SC2516 is an NPN silicon epitaxial transistor manufactured by NEC, designed for high-voltage switching and amplifier applications.

Applications:

  • Switching Regulators: Used in switching regulator circuits for power supplies.
  • Inverter Circuits: Employed in inverter circuits to convert DC to AC.
  • High-Voltage Amplifiers: Found in high-voltage amplifier circuits.
  • Motor Control Circuits: Used in motor control circuits for speed and direction control.
  • Power Supplies: Suitable for use in various types of power supplies.

Features:

  • NPN Silicon Epitaxial Transistor: Uses NPN silicon epitaxial technology.
  • High Breakdown Voltage: Features a high collector-emitter breakdown voltage.
  • High Collector Current: Designed to handle a significant collector current.
  • Low Saturation Voltage: Exhibits low saturation voltage for efficient switching.
  • High Switching Speed: Offers high switching speed for fast operation.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in switching regulators.
  • Reliable High-Voltage Operation: Ensures reliable operation in high-voltage applications.
  • Improved Inverter Performance: Enhances inverter performance with efficient switching.
  • Effective Motor Control: Provides effective motor control in various applications.
  • Versatile Application: Suitable for a wide range of power supply designs.

Additional Details:

The 2SC2516 transistor is commonly used in power electronics and high-voltage applications. It's important to consider the transistor's parameters, such as breakdown voltage, collector current, and switching speed, when designing circuits. Proper heat sinking is crucial for dissipating heat and maintaining optimal performance. Always follow the manufacturer's recommendations for biasing and circuit design to ensure the reliability and longevity of the transistor.

Refer to the official NEC datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess