EN
  • EN
  • DE

4FW21-6

Part No 4FW21-6
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996754-4FW21-6
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4FW21-6 CAD Model

Description

The STMicroelectronics 4FW21-6 is a cutting-edge semiconductor device designed to meet the demanding specifications of modern electronic applications. As a member of STMicroelectronics' extensive product portfolio, the 4FW21-6 embodies the company's commitment to innovation, reliability, and efficiency.

Key Features

  • High Performance: The 4FW21-6 is built to deliver top-tier performance, ensuring that it can handle a wide range of applications with ease. Its design is optimized for quick response times and high efficiency.
  • Energy Efficient: With the growing importance of energy conservation, the 4FW21-6 is engineered to operate with minimal power loss, making it an ideal choice for eco-friendly solutions.
  • Durability: STMicroelectronics products are known for their durability, and the 4FW21-6 is no exception. It is constructed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The device's compact form factor allows it to fit into tight spaces, making it perfect for applications where space is at a premium.

Applications

The versatility of the 4FW21-6 makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions
  • Communication equipment

Technical Specifications

The 4FW21-6 boasts a comprehensive set of technical specifications that underscore its advanced capabilities:

  • Operating Temperature Range: Specified for optimal performance across a wide temperature spectrum.
  • Electrical Characteristics: Precisely defined voltage, current, and power ratings to match the needs of diverse applications.
  • Package Type: Available in various package options to accommodate different assembly requirements.

Quality and Support

STMicroelectronics ensures that the 4FW21-6, like all of its products, meets stringent quality standards. The company provides comprehensive technical support and documentation, making integration and troubleshooting as straightforward as possible for engineers and developers.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess