The 2SC3169 is an NPN silicon epitaxial transistor manufactured by Panasonic. It is primarily designed for high-frequency amplification and switching applications. The transistor is housed in a small signal package suitable for surface mounting, allowing for compact designs.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits
- RF communication devices
Features
- NPN Silicon Epitaxial Transistor
- High transition frequency (fT)
- Low noise figure
- Small signal package for surface mounting
Benefits
- Provides high gain and low noise amplification in high-frequency circuits.
- Enables efficient switching performance in digital circuits.
- Allows for compact and space-saving designs due to its small package size.
- Contributes to improved signal quality and reduced distortion in RF applications.
Additional Details
The 2SC3169's key specifications include a collector-emitter voltage (Vceo) rating, a collector current (Ic) rating, and a power dissipation (Pc) rating. The exact values vary slightly depending on the datasheet revision, but typical values include a Vceo of 20V, Ic of 50mA, and a Pc of 150mW. It is important to consult the manufacturer's datasheet for the most accurate specifications and application guidelines. The transistor is commonly used in communication equipment, consumer electronics, and other high-frequency applications.