EN
  • EN
  • DE

1002/BR009

Part No 1002/BR009
Manufacturer Norgren
Catalog OEM Parts (0 - 9)
Description Valve, Relief, 1002 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031944-1002/BR009
Categories OEM Parts(0-9)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1002/BR009 CAD Model

Description

The Norgren 1002/BR009 is a pneumatic cylinder component, specifically a piston rod clevis. This component is designed to connect the piston rod of a pneumatic cylinder to the load or mechanism it is intended to move. It facilitates a pivoting connection, allowing for movement that is not perfectly aligned with the cylinder's axis. Norgren is a well-regarded manufacturer of pneumatic and fluid control products, ensuring a degree of reliability and performance in their components.

Applications

  • Pneumatic cylinders in automated machinery.
  • Robotics applications where linear motion needs to be translated into other forms of movement.
  • Material handling systems, for connecting cylinders to grippers or pushers.
  • Packaging equipment where precise and repeatable linear actuation is required.
  • Clamping mechanisms in manufacturing processes.

Features

  • Threaded connection for secure attachment to the piston rod.
  • Pivoting joint to accommodate misalignment.
  • Durable construction to withstand the forces exerted by the cylinder.
  • Corrosion-resistant materials to ensure longevity in industrial environments.
  • Standard dimensions for compatibility with various cylinder sizes.

Benefits

  • Provides a reliable connection between the pneumatic cylinder and the driven component.
  • Allows for angular movement, preventing binding and stress on the cylinder.
  • Simplifies installation and maintenance of pneumatic systems.
  • Increases the service life of the cylinder by reducing wear and tear.
  • Ensures consistent performance in demanding industrial applications.

Additional Details

The Norgren 1002/BR009 clevis is typically manufactured from steel or stainless steel, depending on the application requirements. The dimensions of the clevis are critical for proper fit and function, and should be verified against the cylinder's specifications. The thread size and pin diameter are key parameters. The clevis is designed for use with specific Norgren cylinder series, ensuring compatibility and optimal performance. Proper lubrication of the pivoting joint is recommended to minimize friction and extend the service life of the component. This part is frequently used in conjunction with other Norgren cylinder accessories to create a complete pneumatic actuation system.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess