The 2SD1818 is a silicon NPN epitaxial planar transistor manufactured by NEC. It's designed for high-frequency power amplification applications.
Applications:
- High-frequency power amplifiers
- RF Transmitters
- Oscillator circuits
- Driver stages for higher power transistors
Features:
- NPN Silicon Epitaxial Planar Transistor
- High Transition Frequency (fT) for RF applications
- Low collector saturation voltage
- High Collector Current (Ic) rating
- Excellent power gain
Benefits:
- Enables efficient power amplification at high frequencies.
- Suitable for use in various RF and high-frequency circuits.
- Improved performance due to low saturation voltage.
- Reliable operation with high collector current handling capacity.
- Simplified circuit design due to high power gain.
Additional Details:
The 2SD1818 typically comes in a through-hole package. Key specifications include a collector-emitter voltage (Vceo) typically around 60V, a collector current (Ic) of about 3A, and a power dissipation (Pc) of approximately 20W. Its transition frequency (fT) is in the MHz range, making it suitable for RF applications. Always refer to the manufacturer's datasheet for precise specifications and application notes.