Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054704-D2732A
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2732A CAD Model

Description

The D2732A is a 32,768-bit (4096 x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by NEC. This non-volatile memory device allows data to be electrically erased and reprogrammed, making it suitable for applications requiring occasional data updates or field programmability.

Applications

  • Embedded Systems: Storing configuration data, calibration parameters, and firmware in embedded systems.
  • Industrial Control Systems: Storing program code and data in programmable logic controllers (PLCs) and other industrial control equipment.
  • Instrumentation: Storing calibration data and measurement parameters in test and measurement instruments.
  • Data Logging: Recording data in data loggers and other data acquisition systems.
  • Robotics: Storing robot control programs and calibration data.

Features

  • Electrically Erasable and Programmable: Allows for in-system programming and reprogramming.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Access Time: Provides quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Easy interface with TTL logic circuits.
  • Three-State Output: Allows for easy connection to a microprocessor bus.

Benefits

  • Flexibility: Enables field programmability and data updates without replacing the memory device.
  • Data Retention: Ensures that data is preserved even during power outages.
  • High Performance: Provides fast data access for real-time applications.
  • Ease of Use: Simple interface simplifies system design.
  • Reduced Development Time: Speeds up development by allowing for easy program modification.

Additional Details

The D2732A's electrical characteristics, such as access time, programming voltage, and erase time, are crucial for system design and performance. Consult the datasheet for precise values. The device utilizes a byte-wide organization, making it suitable for storing character data, program code, or other byte-oriented data. The programming process involves applying a specific voltage to the programming pins, while the erase process requires a different voltage and timing sequence. The memory array is organized as 4096 bytes, providing a total storage capacity of 32,768 bits. This type of EEPROM device is typically used in applications where the amount of data to be stored is relatively small, and the number of erase/program cycles is limited.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 28POS 0.1 GOLD PCB / 28 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-114-59-S-D
TDK Corporation
Need more? Email Us
ECAD model for C1005C0G1H8R2CT000F
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056
L-com
LSZH D-Sub Cable, DB9 Male, DB9 Male, 2.5ft
Need more? Email Us
ECAD model for CSMUZ9MM-2.5
Panasonic
THERMISTOR NTC 2KOHM 4500K 0603 / NTC Thermistor 2k 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERT-J1VT202J
VinTrons Technology
Need more? Email Us
ECAD model for CS-CPF740SL-VT-16102
Diodes Incorporated
Need more? Email Us
ECAD model for C0ZBZ0001683
TDK Corporation
Need more? Email Us
ECAD model for C0603C0G1H270JT00NN
VinTrons Technology
Need more? Email Us
ECAD model for CS-E115SL-VT-40515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6823 $66.7292
10+ $13.6881 $136.8810
15+ $13.2604 $198.9060
21+ $12.8325 $269.4825
27+ $12.4049 $334.9323
35+ $11.1216 $389.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 620 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention