EN
  • EN
  • DE

D43256BGU-70Y

Part No D43256BGU-70Y
Manufacturer NEC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821530-D43256BGU-70Y
Ultra Librarian 3D Model Ultra Librarian D43256BGU-70Y CAD Model

Description

The D43256BGU-70Y is a static random-access memory (SRAM) chip manufactured by NEC. This SRAM offers a storage capacity of 256 kilobits (32K x 8 bits) and a fast access time of 70 nanoseconds. It's commonly used in applications requiring fast data access and retention.

Applications

  • Cache memory in embedded systems
  • Data buffers in communication equipment
  • High-speed data acquisition systems
  • Industrial control systems
  • Medical equipment

Features

  • 256 Kbit Capacity: Provides ample storage for various data-intensive applications.
  • Fast Access Time (70ns): Enables quick data retrieval and storage.
  • Single 5V Power Supply: Simplifies power supply design.
  • Low Power Consumption: Suitable for battery-powered devices.
  • TTL Compatible Inputs and Outputs: Easy to interface with standard logic circuits.
  • Three-State Outputs: Allows for bus sharing in memory systems.

Benefits

  • High-Speed Performance: Fast access time ensures quick data processing.
  • Easy Integration: TTL compatibility simplifies integration into existing systems.
  • Low Power Operation: Reduces power consumption and heat generation.
  • Reliable Data Storage: SRAM technology provides stable data retention.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.

Additional Details

The D43256BGU-70Y typically comes in a DIP package. It requires a stable 5V power supply for reliable operation. The -70Y suffix indicates a specific speed grade of 70ns. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. Ensure proper decoupling capacitors are used to minimize noise and voltage fluctuations on the power supply line. Address lines, data lines, and control signals (e.g., chip enable, output enable, write enable) should be properly terminated to prevent signal reflections and ensure data integrity.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.0769 $73.0769
2+ $59.9607 $119.9214
3+ $58.0873 $174.2619
5+ $56.2139 $281.0695
6+ $54.3393 $326.0358
8+ $48.7179 $389.7432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess