Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055038-D8085AC
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8085AC CAD Model

Description

The D8085AC is an 8-bit microprocessor manufactured by NEC. It is a widely used processor known for its versatility and reliability in various embedded systems and control applications. It is an enhanced version of the Intel 8085 microprocessor.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other automated systems.
  • Embedded systems: Integrated into various devices, including instrumentation, data acquisition systems, and consumer electronics.
  • Robotics: Employed in robot controllers for motion control and sensor processing.
  • Medical equipment: Used in diagnostic and monitoring devices.
  • Telecommunications equipment: Utilized in communication devices for data processing and control.
  • Automotive systems: Integrated into engine control units (ECUs) and other automotive electronics.

Features:

  • 8-bit data bus: Provides an 8-bit data path for efficient data transfer.
  • 16-bit address bus: Allows addressing up to 64KB of memory.
  • Multiplexed address and data bus: Reduces the number of pins required for interfacing with memory and peripherals.
  • On-chip clock generator: Simplifies system design by providing an integrated clock source.
  • Vectored interrupts: Supports multiple interrupt inputs for responsive handling of external events.
  • Serial communication interface: Enables communication with serial devices.

Benefits:

  • Versatile performance: The 8-bit architecture provides sufficient processing power for a wide range of applications.
  • Simplified system design: The integrated clock generator and multiplexed bus reduce the complexity of system design.
  • Responsive interrupt handling: Vectored interrupts allow for efficient handling of external events.
  • Easy interfacing: The microprocessor can be easily interfaced with various memory and peripheral devices.
  • Wide availability of support tools: A wide range of development tools, including assemblers, debuggers, and emulators, are available for the D8085AC.
  • Robust and reliable: The D8085AC is known for its reliability and stability in various operating conditions.

Additional Details:

The D8085AC typically operates at a clock frequency of up to 3 MHz or 5MHz depending on the specific version. It requires a single +5V power supply. It's packaged in a 40-pin DIP (Dual In-line Package). Detailed specifications regarding pinouts, instruction sets, and electrical characteristics are available in the NEC's official datasheet. The D8085AC is well-suited for applications requiring cost-effective processing, moderate performance, and reliable operation.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
ECAD model for CA3539AA
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Need more? Email Us
ECAD model for C8751H
TDK Corporation
Lowest to $2.1657
ECAD model for C5750X7S2A106KT000N
KOA Speer
Need more? Email Us
ECAD model for C4315T102
Intel
C80287XL Intel
Need more? Email Us
ECAD model for C80287XL
Microchip Technology
Need more? Email Us
ECAD model for C5310A1-0181-122M88
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 4-SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
ECAD model for EL817(S)(A)(TU)-V
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD / 26 MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-260-8-47-JTM-TR
Intersil
Need more? Email Us
ECAD model for CA3140AT/3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention