Products specifications

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NEC
Win Source Part Number 263285-FDN301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDN301 CAD Model

Description

The NEC 263285-FDN301 is a single FET discrete semiconductor product that has a low popularity in the market. This component is manufactured by NEC, a well-known company in the electronics industry. The product is designed to provide high-quality performance and reliability. It is ideal for use in various electronic devices.

You May Also Be Interested in

NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.3672
ECAD model for MDD3400
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $15.5999
ECAD model for IXTT6N120
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1366
ECAD model for 4N60L
Alpha & Omega Semiconductor Inc.
650V,18A N-Channel MOSFET | MOSFET N-CH 650V 18A TO220F
Lowest to $1.3825
ECAD model for AOTF18N65
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 10A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for AOD400
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.4399
ECAD model for DMN3731U-13
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.0328
ECAD model for 2N7002HR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention