EN
  • EN
  • DE

STM32F401CBU3

Part No STM32F401CBU3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 84MHz
Connectivity I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32F401
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262767-STM32F401CBU3
Ultra Librarian 3D Model Ultra Librarian STM32F401CBU3 CAD Model

Description

STM32F401CBU3 Microcontroller by STMicroelectronics

The STM32F401CBU3 is a high-performance foundation line microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced digital signal processing (DSP) and floating-point unit (FPU) capabilities. This microcontroller is based on the ARM Cortex-M4 core, which enables the device to operate at frequencies up to 84 MHz, offering a balanced combination of power efficiency and processing power.

Designed for a wide range of applications, the STM32F401CBU3 is particularly suited for use in medical, industrial, and consumer applications. Its rich set of peripherals, combined with its enhanced I/O capabilities, makes it an ideal choice for applications that require complex and intensive tasks to be handled with precision and speed.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, running at up to 84 MHz.
  • Memory: Comes with 128 KB of Flash memory and 32 KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: Features multiple power-saving modes, including a low-power run mode and a standby mode with wakeup interrupt, ensuring efficient power management for battery-operated applications.
  • Communication Peripherals: Includes a range of serial communication interfaces such as I2C, SPI, USART, and UART, allowing for easy integration with other components and systems.
  • Timers: Advanced-control timers, general-purpose timers, and a SysTick timer to facilitate precise timing operations.
  • Analog Features: Equipped with 12-bit ADCs, DACs, and analog comparators for interfacing with analog sensors and performing signal conditioning.
  • Packages: Available in a 48-pin UFBGA package, which is ideal for space-constrained applications.
  • Development Ecosystem: Supported by a comprehensive set of software development tools, including STM32Cube software libraries and development kits for quick and easy development.

The STM32F401CBU3 also boasts a flexible static memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories. Its advanced connectivity and rich set of I/Os are complemented by a robust security system, including a hardware random number generator and CRC calculation unit, which are essential for secure communication and data integrity.

Overall, the STM32F401CBU3 microcontroller is a powerful and versatile choice for designers looking for a cost-effective yet capable solution for demanding applications that require floating-point arithmetic, digital signal processing, and advanced control capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5078 $51.0468
15+ $6.9808 $104.7120
23+ $6.7626 $155.5398
31+ $6.5445 $202.8795
40+ $6.3263 $253.0520
53+ $5.6719 $300.6107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess